Texas Instruments LM358 Dual Operational Amplifiers LM358D

Description
Dual Operational Amplifiers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Operational Amplifiers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM358 Dual Operational Amplifiers - LM358D - Texas Instruments
Dallas, TX, United States
LM358 Dual Operational Amplifiers
LM358D
LM358 Dual Operational Amplifiers LM358D
Dual Operational Amplifiers 8-SOIC 0 to 70

Dual Operational Amplifiers 8-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits(ICs) - 082734-LM358D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082734-LM358D
Integrated Circuits(ICs) 082734-LM358D
Manufacturer: Texas Instruments Win Source Part Number: 082734-LM358D Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Number of Circuits: 2 Standard Package: 75 Catalog: General Purpose Amplifier Type: General Purpose Slew Rate: 0.3 V/µs Gain Bandwidth Product: 700kHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Supply: 1mA Current - Output / Channel: 30mA Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 082734-LM358D
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 75
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1mA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-1014-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1014-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1014-5-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358D
Instrumentation, OP Amps, Buffer Amps LM358D
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM358D
Operational Amplifiers - Op Amps LM358D
Operational Amplifiers - Op Amps Dual Linear

Operational Amplifiers - Op Amps Dual Linear

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM358D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM358D
Operational Amplifier/Comparator >> Operational Amplifier LM358D
SOIC-8 Operational Amplifier ROHS

SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358D 082734-LM358D 296-1014-5-ND LM358D LM358D LM358D
Product Name LM358 Dual Operational Amplifiers Integrated Circuits(ICs) Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts
VOS 7 millivolts 3 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers