The LM358AMX is a low-power, dual operational amplifier in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It operates from a single supply of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V, with a typical supply current of 500 μA. The amplifier has a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and an input offset voltage of 2 mV. The input common-mode voltage range includes ground, and the output can swing to ground even on single-supply operation. It is rated for operation from 0°C to 70°C and is internally frequency compensated for unity gain.
Low Power Dual Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-SOIC 0 to 70
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358AMX | LM358AMXTR-ND | LM358AMX | LM358AMX | LM358AMX | LM358AMX | LM358AMX |
| Product Name | LM358-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | 3 volts | ||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | ||||
| Quiescent Current (IQ) | 600 microamps | ||||||
| CMRR | 65 dB | ||||||
| GBW | 1 MHz |