Dual Operational Amplifier 8-SOIC 0 to 70
Win Source Part Number: 1183395-LM358ADG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LM358
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 700kHz BW, 16V, 2mV Vos, SOIC, Surface Mount Product overview: LM358ADG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358ADG4 | 1183395-LM358ADG4 | LM358ADG4-ND | 687-LM358ADG4 | LM358ADG4 | LM358ADG4 | LM358ADG4 | LM358ADG4 |
| Product Name | LM358A Dual Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual SMD 700kHz 16V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | |||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | |||||||
| CMRR | 65 dB |