Texas Instruments LM358A Dual Operational Amplifier LM358AD

Description
Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM358A Dual Operational Amplifier - LM358AD - Texas Instruments
Dallas, TX, United States
LM358A Dual Operational Amplifier
LM358AD
LM358A Dual Operational Amplifier LM358AD
Dual Operational Amplifier 8-SOIC 0 to 70

Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits(ICs) - 082732-LM358AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082732-LM358AD
Integrated Circuits(ICs) 082732-LM358AD
Manufacturer: Texas Instruments Win Source Part Number: 082732-LM358AD Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Number of Circuits: 2 Standard Package: 75 Catalog: General Purpose Amplifier Type: General Purpose Slew Rate: 0.3 V/µs Gain Bandwidth Product: 700kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1mA Current - Output / Channel: 30mA Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V Alternative Parts (Cross-Reference): LM358AMX; LM358AD-T; LM358AD,623; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 082732-LM358AD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 75
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 1mA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM358AMX; LM358AD-T; LM358AD,623;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking, Audio

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-9553-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-9553-5-ND
Instrumentation, Op Amps, Buffer Amps 296-9553-5-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM358AD
Operational Amplifiers - Op Amps LM358AD
Operational Amplifiers - Op Amps Dual

Operational Amplifiers - Op Amps Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358AD
Instrumentation, OP Amps, Buffer Amps LM358AD
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358AD 082732-LM358AD 296-9553-5-ND LM358AD LM358AD
Product Name LM358A Dual Operational Amplifier Integrated Circuits(ICs) Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3 to 32 volts
VOS 3 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers