Quad General-Purpose Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 1MHz BW, 36V, Bipolar, PDIP Product overview: LM348N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM348N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019154-LM348N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LF347N/NOPB; MC34084P; MC34004N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad GP Op Amp
General Purpose Amplifier 4 Circuit 14-PDIP
OP AMP, QUAD GEN PURPOSE, DIP, 348; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 4V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM348N | 5172267 | 5172267P | 296-12849-5-ND | 687-LM348N | 019154-LM348N | LM348N | LM348N | LM348N | 64AH3847 |
| Product Name | LM348 Quad General-Purpose Operational Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348N | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Gen Purpose, Dip, 348; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 36 volts | 18 volts | 8 to 36 volts | 10 volts | 4 to 18 volts | |||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 1125 microamps | |||||||||
| CMRR | 70 dB |