Manufacturer: Texas Instruments
Win Source Part Number: 1053799-LM3420AM5-8.
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Battery Pack Voltage: 8.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC BATT CNTL LI-ION 2CEL SOT23-5
IC BATT CNTL LI-ION 2CEL SOT23-5
IC BATT CNTL LI-ION 2CEL SOT23-5
IC BATT CNTL LI-ION 2CEL SOT23-5
Charger IC Lithium Ion SOT-23-5
IC BATT CNTL LI-ION 2CEL SOT23-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1053799-LM3420AM5-8.2/NOPB | LM3420AM5-8.2/NOPBTR-ND | LM3420AM5-8.2/NOPB | LM3420AM5-8.2/NOPB | LM3420AM5-8.2/NOPB |
| Product Name | PMIC - PMIC - Battery Chargers - LM3420AM5-8.2/NOPB | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Cells | 2 | 2 | |||
| Supply Voltage | 20 volts | 20 volts | 8.2 volts |