Texas Instruments BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable BQ24061DRCTG4

Description
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet
Description
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable - BQ24061DRCTG4 - Texas Instruments
Dallas, TX, United States
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable
BQ24061DRCTG4
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable BQ24061DRCTG4
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85

Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24061DRCTG4 - 1023814-BQ24061DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24061DRCTG4
1023814-BQ24061DRCTG4
PMIC - PMIC - Battery Chargers - BQ24061DRCTG4 1023814-BQ24061DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1023814-BQ24061DRCTG 4 Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 16.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023814-BQ24061DRCTG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24061DRCTG4 1023814-BQ24061DRCTG4
Product Name BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable PMIC - PMIC - Battery Chargers - BQ24061DRCTG4
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free Over Voltage Protection
Package Type VSON 10-VSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24075QRLCRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
2 suppliers