Manufacturer: Texas Instruments
Win Source Part Number: 082711-LM3407MY/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 300kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3407
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 350mA
Alternative Parts (Cross-Reference): NCL30060B2DR2G; BD9416F-GE2; MAX16818ETI+T; MAX16818ETI;
Introduction Date: January 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA 8-HVSSOP
350mA LED Driver IC, 30V, 1MHz, Buck Converter, MSOP Product overview: LM3407MY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 350mA, 30V, 1MHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 350mA, 30V, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3407MY/NOPB can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 8HVSSOP
LED DRIVER, BUCK, 1MHZ, MSOP POWERPAD-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:30V; Output Voltage Max:27V; Output Current Max:350mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 8MSOP
LED Lighting Drivers 350MA,CONST CRNT OUT SWITCHING CONVERTER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 082711-LM3407MY/NOPB | LM3407MY/NOPBDKR-ND | 137-LM3407MY/NOPB | LM3407MY/NOPB | 28AH3335 | LM3407MY/NOPB | LM3407MY/NOPB |
| Product Name | PMIC - PMIC - LED Drivers - LM3407MY/NOPB | LED Drivers | Buck 350mA 30V 1MHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 1Mhz, Msop Powerpad-8; Device Topology Texas Instruments | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | |||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps | 350 milliamps | |||
| Package Type | 8-MSOP-EP |