Quadruple Operational Amplifier 14-PDIP 0 to 70
Quad Op Amp, 1.2MHz BW, 4-Ch, PDIP, 32V Max Supply Product overview: LM324KN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324KN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad with 2kV ESD Protection
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324KN | 687-LM324KN | 296-18451-5-ND | LM324KN | LM324KN | LM324KN | LM324KN | LM324KN |
| Product Name | LM324K Quadruple Operational Amplifier | Quad 1.2MHz 32V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||
| VOS | 7 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 65 dB |