The LM324DG4 is a quadruple operational amplifier from Texas Instruments, designed for a wide range of applications. It features a supply voltage range of 3V to 36V, making it suitable for various power supply configurations. The device has a low input offset voltage of ±3mV, with a maximum input bias current of 50nA, ensuring high precision in signal processing. The LM324DG4 is characterized by its common-mode input voltage range that includes ground, allowing for versatile circuit designs. It is also equipped with integrated EMI and RF filters, enhancing its performance in noisy environments. The operational amplifier is rated for high ESD protection, with ratings of 2kV for Human Body Model (HBM) and 1.5kV for Charged Device Model (CDM), making it robust for use in challenging conditions. This component is a drop-in replacement for earlier versions of the LM324 series, providing improved specifications and reliability. It is suitable for applications such as power supplies, multi-function printers, and various consumer electronics. The LM324DG4 is available in a 14-pin SOIC package, facilitating easy integration into existing designs.
Quadruple Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1198622-LM324DG4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM324
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 60mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.2MHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM324DR; LM324KDR; LM2902KVQDR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
4-Ch Op Amp, 1.2MHz BW, 16V, SOIC, Surface Mount Product overview: LM324DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324DG4 | 1198622-LM324DG4 | 296-52898-ND | 687-LM324DG4 | LM324DG4 | 815-LM324DG4 | LM324DG4 | LM324DG4 | LM324DG4 |
| Product Name | LM324 Quadruple Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DG4 | Instrumentation, Op Amps, Buffer Amps | SMD 1.2MHz 16V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | |||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 65 dB |