The LM318P is a precision, high-speed operational amplifier in an 8-pin PDIP package, designed for applications requiring wide bandwidth and high slew rate. It operates with a supply voltage range of ±5 V to ±20 V, has a slew rate of at least 50 V/µs, and a small-signal bandwidth of 15 MHz typical. The device includes internal frequency compensation and does not require external components for basic operation. It is rated for operation from 0°C to 70°C and features input and output overload protection. The pinout is compatible with general-purpose operational amplifiers.
Single High-Speed Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 071193-LM318P
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
High-Speed Op Amp, 15MHz BW, 70V/µs SR, 1-Ch, PDIP Product overview: LM318P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318P can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP AMP, SINGLE LIN, PDIP8, 318; No. of Amplifiers:1 Amplifier; Bandwidth:15MHz; Slew Rate:50V/µs; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single High Speed
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318P | 296-9539-5-ND | LM318P | 071193-LM318P | 687-LM318P | LM318P | LM318P | LM318P | 52AH7180 | LM318P |
| Product Name | LM318 Single High-Speed Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318P | 15MHz 70V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single Lin, Pdip8, 318; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 20 volts | 5 to 20 volts | ||||||
| VOS | 10 millivolts | 4 millivolts | 4 millivolts | |||||||
| Quiescent Current (IQ) | 10000 microamps | |||||||||
| CMRR | 70 dB |