Texas Instruments LM318-N Operational Amplifier LM318MX/NOPB

Description
Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM318-N Operational Amplifier - LM318MX/NOPB - Texas Instruments
Dallas, TX, United States
LM318-N Operational Amplifier
LM318MX/NOPB
LM318-N Operational Amplifier LM318MX/NOPB
Operational Amplifier 8-SOIC 0 to 70

Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB - 019054-LM318MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB
019054-LM318MX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB 019054-LM318MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019054-LM318MX/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 15MHz Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V Operating Supply Current: 5mA Gain Bandwidth Product (GBP): 15MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019054-LM318MX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM318MX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM318MX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LM318MX/NOPBTR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM318MX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM318MX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LM318MX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM318MX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM318MX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LM318MX/NOPBCT-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
15MHz 70V 20V SOIC Operational Amplifier IC
687-LM318MX/NOPB
15MHz 70V 20V SOIC Operational Amplifier IC 687-LM318MX/NOPB
15MHz Op Amp, 70V/µs Slew Rate, 1-Ch, SOIC, 20V Product overview: LM318MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318MX/NOPB can be used for catalog matching and distributor lookup.

15MHz Op Amp, 70V/µs Slew Rate, 1-Ch, SOIC, 20V Product overview: LM318MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM318MX/NOPB
Operational Amplifiers - Op Amps LM318MX/NOPB
Operational Amplifiers - Op Amps Op Amp

Operational Amplifiers - Op Amps Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM318MX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM318MX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM318MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM318MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM318MX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - LM318MX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM318MX/NOPB
Operational Amplifier/Comparator >> Operational Amplifier LM318MX/NOPB
150nA Single 15MHz 15MHz SOIC-8 Operational Amplifier ROHS

150nA Single 15MHz 15MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM318MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM318MX/NOPB
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM318MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM318MX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM318MX/NOPB 019054-LM318MX/NOPB LM318MX/NOPBTR-ND 687-LM318MX/NOPB LM318MX/NOPB LM318MX/NOPB LM318MX/NOPB LM318MX/NOPB LM318MX/NOPB LM318MX/NOPB
Product Name LM318-N Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318MX/NOPB Instrumentation, Op Amps, Buffer Amps 15MHz 70V 20V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 40 volts 10 to 40 volts 10 volts 10 volts
VOS 10 millivolts 4 millivolts 4 millivolts 4 millivolts
GBW 15 MHz 15 MHz 15 MHz 15 MHz 15 MHz
Slew Rate 70 V/µs 70 V/µs 70 V/µs 70 V/µs 7.00E-5 V/µs 70 V/µs 70 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details