Texas Instruments TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 5962-1320201VXC

Description
1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP -55 to 125
Request a Quote Datasheet
Description
1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Dallas, TX, United States
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator
5962-1320201VXC
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 5962-1320201VXC
1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP -55 to 125

1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - 5962-1320201VXC - 1224179-5962-1320201VXC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 5962-1320201VXC
1224179-5962-1320201VXC
PMIC - PMIC - Voltage Regulators - Linear - 5962-1320201VXC 1224179-5962-1320201VXC
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224179-5962-1320201 VXC Length: 11 mm Contact Plating: Gold Polarity: Positive Output Type: Adjustable Thickness: 2 mm Height: 2.34 mm Number of Pins: 16 Number of Outputs: 1 Quiescent Current: 12 mA Accuracy: 2 % Output Voltage: 6.8 V Width: 9.6 mm Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Output Current: 3 A Min Input Voltage: 1.5 V Max Operating Temperature: 125 °C Dropout Voltage: 60 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224179-5962-1320201VXC
Length: 11 mm
Contact Plating: Gold
Polarity: Positive
Output Type: Adjustable
Thickness: 2 mm
Height: 2.34 mm
Number of Pins: 16
Number of Outputs: 1
Quiescent Current: 12 mA
Accuracy: 2 %
Output Voltage: 6.8 V
Width: 9.6 mm
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 7 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Output Current: 3 A
Min Input Voltage: 1.5 V
Max Operating Temperature: 125 °C
Dropout Voltage: 60 mV

Buy Now
Singapore, Singapore
Low-Power -7V LDO Voltage Regulator IC
699-5962-1320201VXC
Low-Power -7V LDO Voltage Regulator IC 699-5962-1320201VXC
1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP -55 to 125 Product overview: 5962-1320201VXC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, -7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-1320201VXC can be used for catalog matching and distributor lookup.

1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP -55 to 125 Product overview: 5962-1320201VXC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, -7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-5962-1320201VXC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 5962-1320201VXC 1224179-5962-1320201VXC 699-5962-1320201VXC
Product Name TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - 5962-1320201VXC Low-Power -7V LDO Voltage Regulator IC
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Multiple Outputs
Output Voltage 0.8000 to 6.8 volts 6.8 volts 6.8 volts
IOUT 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25890RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers