Texas Instruments Battery Chargers BQ24072TRGTT

Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - BQ24072TRGTT - ODG (Origin Data Global)
Shenzhen, China
Battery Chargers
BQ24072TRGTT
Battery Chargers BQ24072TRGTT
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24072TRGTT
864489-BQ24072TRGTT
PMIC - PMIC - Battery Chargers - BQ24072TRGTT 864489-BQ24072TRGTT
Manufacturer: Texas Instruments Win Source Part Number: 864489-BQ24072TRGTT Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Charger IC Lithium Ion 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ24072 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ24072TRGTT-ND, 296-32024-6, 296-32024-1, 296-32024-2

Manufacturer: Texas Instruments
Win Source Part Number: 864489-BQ24072TRGTT
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24072
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ24072TRGTT-ND, 296-32024-6, 296-32024-1, 296-32024-2

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number BQ24072TRGTT 864489-BQ24072TRGTT
Product Name Battery Chargers PMIC - PMIC - Battery Chargers - BQ24072TRGTT
Package Type Other; 16-VFQFN Exposed Pad Other; 16-VQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details