Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 ADP3334ACP-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860307-ADP3334ACP-RE EL7 Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-LFCSP (3x3) Package: Bulk Package: 8-WFDFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3334ACP-REEL 7, 2156-ADP3334ACP-REEL 7-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860307-ADP3334ACP-RE EL7 Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-LFCSP (3x3) Package: Bulk Package: 8-WFDFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3334ACP-REEL 7, 2156-ADP3334ACP-REEL 7-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 - 860307-ADP3334ACP-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7
860307-ADP3334ACP-REEL7
PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 860307-ADP3334ACP-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860307-ADP3334ACP-RE EL7 Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-LFCSP (3x3) Package: Bulk Package: 8-WFDFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3334ACP-REEL 7, 2156-ADP3334ACP-REEL 7-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860307-ADP3334ACP-REEL7
Series: anyCAP®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-LFCSP (3x3)
Package: Bulk
Package: 8-WFDFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-LFCSP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP3334ACP-REEL7, 2156-ADP3334ACP-REEL7-ADTR-ND

Buy Now Datasheet
Singapore, Singapore
500MA LDO Voltage Regulator IC
699-ADP3334ACP-REEL7
500MA LDO Voltage Regulator IC 699-ADP3334ACP-REEL7
IC REG LIN POS ADJ 500MA 8LFCSP Product overview: ADP3334ACP-REEL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3334ACP-REEL7 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA 8LFCSP Product overview: ADP3334ACP-REEL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3334ACP-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3334ACP-REEL7
PMIC - Voltage Regulators - Linear ADP3334ACP-REEL7
IC REG LINEAR 1.5V 500MA 8LFCSP

IC REG LINEAR 1.5V 500MA 8LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860307-ADP3334ACP-REEL7 699-ADP3334ACP-REEL7 ADP3334ACP-REEL7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 500MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3) Other; 8-WFDFN Exposed Pad, CSP
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6281EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details