Texas Instruments PMIC - PMIC - Battery Chargers - BQ25895RTWT BQ25895RTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 864508-BQ25895RTWT Series: MaxCharge™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25895 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41132-6, 296-41132-1, 296-41132-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864508-BQ25895RTWT Series: MaxCharge™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25895 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41132-6, 296-41132-1, 296-41132-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25895RTWT - 864508-BQ25895RTWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25895RTWT
864508-BQ25895RTWT
PMIC - PMIC - Battery Chargers - BQ25895RTWT 864508-BQ25895RTWT
Manufacturer: Texas Instruments Win Source Part Number: 864508-BQ25895RTWT Series: MaxCharge™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ25895 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41132-6, 296-41132-1, 296-41132-2

Manufacturer: Texas Instruments
Win Source Part Number: 864508-BQ25895RTWT
Series: MaxCharge™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25895
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41132-6, 296-41132-1, 296-41132-2

Buy Now Datasheet
Battery Chargers - BQ25895RTWT - ODG (Origin Data Global)
Shenzhen, China
Battery Chargers
BQ25895RTWT
Battery Chargers BQ25895RTWT
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 864508-BQ25895RTWT BQ25895RTWT
Product Name PMIC - PMIC - Battery Chargers - BQ25895RTWT Battery Chargers
Package Type Other; 24-WQFN (4x4) Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4992KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - CHL6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 276980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; SC-82AB
IOUT 0.0200 amps
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers