Texas Instruments LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904VQPWRG4Q1

Description
Automotive Catalog Dual Operational Amplifier 8-TSSOP
Request a Quote
Description
Automotive Catalog Dual Operational Amplifier 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2904VQPWRG4Q1 is an AEC-Q100 qualified automotive dual operational amplifier in an 8-pin TSSOP package measuring 3.00 mm × 4.40 mm. It operates from a 3 V to 36 V supply range with a typical quiescent current of 300 µA per channel and a unity-gain bandwidth of 1.2 MHz. The common-mode input voltage range includes ground, and it features an internal RF and EMI filter. The device is rated for a temperature range of -40°C to +125°C, has a device HBM ESD classification of 2, and a CDM ESD classification of C5. Functional safety documentation is available to aid system design. This part belongs to the LM2904B-Q1 and LM2904BA-Q1 series, sharing their core electrical and environmental specifications.

Datasheet Summary
Powered by GS/AI

The LM2904VQPWRG4Q1 is an AEC-Q100 qualified automotive dual operational amplifier in an 8-pin TSSOP package measuring 3.00 mm × 4.40 mm. It operates from a 3 V to 36 V supply range with a typical quiescent current of 300 µA per channel and a unity-gain bandwidth of 1.2 MHz. The common-mode input voltage range includes ground, and it features an internal RF and EMI filter. The device is rated for a temperature range of -40°C to +125°C, has a device HBM ESD classification of 2, and a CDM ESD classification of C5. Functional safety documentation is available to aid system design. This part belongs to the LM2904B-Q1 and LM2904BA-Q1 series, sharing their core electrical and environmental specifications.

Suppliers

Company
Product
Description
Supplier Links
LM2904-Q1 Automotive Catalog Dual Operational Amplifier - LM2904VQPWRG4Q1 - Texas Instruments
Dallas, TX, United States
LM2904-Q1 Automotive Catalog Dual Operational Amplifier
LM2904VQPWRG4Q1
LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904VQPWRG4Q1
Automotive Catalog Dual Operational Amplifier 8-TSSOP

Automotive Catalog Dual Operational Amplifier 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31663-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31663-2-ND
Instrumentation, Op Amps, Buffer Amps 296-31663-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31663-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31663-1-ND
Instrumentation, Op Amps, Buffer Amps 296-31663-1-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31663-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31663-6-ND
Instrumentation, Op Amps, Buffer Amps 296-31663-6-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1 - 018970-LM2904VQPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1
018970-LM2904VQPWRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1 018970-LM2904VQPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 018970-LM2904VQPWRG4 Q1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 018970-LM2904VQPWRG4Q1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 700kHz 16V TSSOP Operational Amplifier IC
687-LM2904VQPWRG4Q1
Dual 700kHz 16V TSSOP Operational Amplifier IC 687-LM2904VQPWRG4Q1
Dual Op Amp, 700kHz BW, 16V, 2-Ch, TSSOP Product overview: LM2904VQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQPWRG4Q1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 16V, 2-Ch, TSSOP Product overview: LM2904VQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQPWRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904VQPWRG4Q1
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQPWRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904VQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904VQPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904VQPWRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904VQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904VQPWRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904VQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904VQPWRG4Q1
Operational Amplifiers - Op Amps LM2904VQPWRG4Q1
Operational Amplifiers - Op Amps Auto Cat Dual Op Amp

Operational Amplifiers - Op Amps Auto Cat Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904VQPWRG4Q1 296-31663-2-ND 018970-LM2904VQPWRG4Q1 687-LM2904VQPWRG4Q1 LM2904VQPWRG4Q1 LM2904VQPWRG4Q1 LM2904VQPWRG4Q1 LM2904VQPWRG4Q1 LM2904VQPWRG4Q1
Product Name LM2904-Q1 Automotive Catalog Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQPWRG4Q1 Dual 700kHz 16V TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 16 volts 3 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers