Low Power Dual Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 2 Circuit 8-PDIP
2-Ch Op Amp, 1MHz, 26V, PDIP, -40 to 85C Product overview: LM2904N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904N/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198239-LM2904N/NOPB
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM2904
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V
LM2904-N LOW POWER DUAL OPERATIO
IC OPAMP GP 2 CIRCUIT 8DIP
OP AMP, 1MHZ, 0.1V/US, DIP-8; NO. OF AMP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
OP AMP, 1MHZ, 0.1V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Lo pwr Dual Op Amp
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904N/NOPB | LM2904NNS/NOPB-ND | 687-LM2904N/NOPB | 1198239-LM2904N/NOPB | LM2904N/NOPB | LM2904N/NOPB | 52AH7174 | 41K4457 | LM2904N/NOPB | 815-LM2904N/NOPB | LM2904N/NOPB | LM2904N/NOPB | LM2904N/NOPB |
| Product Name | LM2904-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 26V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904N/NOPB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 0.1V/us, Dip-8; No. Of Amp; Msl Texas Instruments | Op Amp, 1Mhz, 0.1V/us, Dip-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 26 volts | 16 volts | 3 to 26 volts | 3 volts | 3 to 26 volts | 3 volts | |||||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||||||
| CMRR | 50 dB |