Texas Instruments LM2904 Dual Operational Amplifier LM2904AVQPWRG4

Description
Dual Operational Amplifier 8-TSSOP -40 to 125
Request a Quote
Description
Dual Operational Amplifier 8-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2904AVQPWRG4 is a dual operational amplifier in an 8-pin TSSOP package, with dimensions of 3mm × 6.4mm. It operates over a supply voltage range of 3V to 36V and has a quiescent current of 300µA per channel at room temperature. The device features a unity-gain bandwidth of 1.2MHz and an input offset voltage maximum of 2mV at 25°C. It includes integrated RF and EMI filtering and is rated for an operating ambient temperature range of −40°C to 125°C. The device supports a common-mode input voltage range that includes ground and offers 2kV HBM ESD protection.

Datasheet Summary
Powered by GS/AI

The LM2904AVQPWRG4 is a dual operational amplifier in an 8-pin TSSOP package, with dimensions of 3mm × 6.4mm. It operates over a supply voltage range of 3V to 36V and has a quiescent current of 300µA per channel at room temperature. The device features a unity-gain bandwidth of 1.2MHz and an input offset voltage maximum of 2mV at 25°C. It includes integrated RF and EMI filtering and is rated for an operating ambient temperature range of −40°C to 125°C. The device supports a common-mode input voltage range that includes ground and offers 2kV HBM ESD protection.

Suppliers

Company
Product
Description
Supplier Links
LM2904 Dual Operational Amplifier - LM2904AVQPWRG4 - Texas Instruments
Dallas, TX, United States
LM2904 Dual Operational Amplifier
LM2904AVQPWRG4
LM2904 Dual Operational Amplifier LM2904AVQPWRG4
Dual Operational Amplifier 8-TSSOP -40 to 125

Dual Operational Amplifier 8-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4 - 1198235-LM2904AVQPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4
1198235-LM2904AVQPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4 1198235-LM2904AVQPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1198235-LM2904AVQPWR G4 Packaging: Reel Mounting Style: SMD Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 700kHz Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LM2904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V

Manufacturer: Texas Instruments
Win Source Part Number: 1198235-LM2904AVQPWRG4
Packaging: Reel
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: LM2904
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V

Buy Now
Singapore, Singapore
700kHz 26V TSSOP Operational Amplifier IC
687-LM2904AVQPWRG4
700kHz 26V TSSOP Operational Amplifier IC 687-LM2904AVQPWRG4
2-Ch Op Amp, 700kHz BW, 1.5-26V, -40-125C, TSSOP Product overview: LM2904AVQPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 26V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 26V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQPWRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 700kHz BW, 1.5-26V, -40-125C, TSSOP Product overview: LM2904AVQPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 26V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 26V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2904AVQPWRG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22007-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22007-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22007-1-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22007-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22007-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22007-6-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22007-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22007-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22007-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904AVQPWRG4
Instrumentation, OP Amps, Buffer Amps LM2904AVQPWRG4
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904AVQPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904AVQPWRG4
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904AVQPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904AVQPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers LM2904AVQPWRG4
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904AVQPWRG4
Operational Amplifiers - Op Amps LM2904AVQPWRG4
Operational Amplifiers - Op Amps Dual Op Amp

Operational Amplifiers - Op Amps Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904AVQPWRG4 1198235-LM2904AVQPWRG4 687-LM2904AVQPWRG4 LM2904AVQPWRG4 296-22007-1-ND LM2904AVQPWRG4 LM2904AVQPWRG4 LM2904AVQPWRG4 LM2904AVQPWRG4
Product Name LM2904 Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4 700kHz 26V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 13 volts
VOS 7 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117SM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers