The LM2903PWRG4 is a dual voltage comparator in an 8-pin TSSOP package, measuring 3.00mm x 4.40mm. It operates from a single power supply with a voltage range of 2 V to 36 V and supports an extended temperature range of -40°C to 125°C. The device features a low input bias current of 3.5 nA, a maximum input offset voltage of 4 mV over temperature, and a typical response time of 1 µs. It includes improved ESD protection rated at 2 kV HBM and is a drop-in replacement for LM2903 and LM2903V devices. The output is compatible with TTL, MOS, and CMOS logic families. The thermal pad must be connected to ground.
Dual Differential Comparator 8-TSSOP -40 to 125
Dual Comparator IC, 2-Ch, 18V, 0.3us, TSSOP, SM Product overview: LM2903PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018950-LM2903PWRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC DUAL GP DIFF COMPARATR 8TSSOP
DIFFERENTIAL COMPARATOR, 300NS, TSSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
Analog Comparators Dual Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2903PWRG4 | 692-LM2903PWRG4 | 018950-LM2903PWRG4 | LM2903PWRG4 | 33AH4121 | LM2903PWRG4 | LM2903PWRG4 |
| Product Name | LM2903 Dual Differential Comparator | Dual 18V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM2903PWRG4 | Linear - Comparators | Differential Comparator, 300Ns, Tssop-8; Comparator Type Texas Instruments | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |