High-Speed, Precision Difference Amplifier (G = 1) 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1045452-INA154UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 3.1MHz
Amplifier Type: Differential
Slew Rate: 14 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices
Differential Amplifier 1 Circuit 8-SOIC
Diff Amp, 3.1MHz BW, 18V, 8-Pin SOIC Product overview: INA154UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA154UA can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC, AMP DIFF, HI SPEED, SMD; No. of Amplifiers:1Amplifie
Differential Amplifiers Hi-Speed Precision
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA154UA | 1045452-INA154UA | INA154UA-ND | 687-INA154UA | INA154UA | INA154UA | INA154UA | INA154UA | 28AH2612 | INA154UA |
| Product Name | INA154 High-Speed, Precision Difference Amplifier (G = 1) | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA154UA | Instrumentation, Op Amps, Buffer Amps | 3.1MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff, Hi Speed, Smd; No. Of Amplifiers Texas Instruments | Differential Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 8 to 36 volts | 8 to 36 volts | 8 volts | 8 volts | ||||||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |