The LM2902N/NOPB is a quad operational amplifier in a 14-pin PDIP package measuring 19.177mm by 6.35mm. It operates from a single supply of 3V to 32V or dual supplies of ±1.5V to ±16V, with a typical supply current drain of 700 μA. The device features a unity gain bandwidth of 1 MHz, a large DC voltage gain of 100 dB, and an input common-mode voltage range that includes ground. Input offset voltage is specified at 2 mV, with input bias current of 45 nA. Operating temperature range is from -40°C to 85°C.
Low Power Quad Operational Amplifier 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 877270-LM2902N/NOPB
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: General Purpose Amplifier 4 Circuit - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: LM2902
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-38581-5, LM2902N/NOPB-ND, 296-38581-5, -296-38581-5-ND
Quad Op Amp, 1MHz BW, 1.5mA, 30V, PDIP, Through Hole Product overview: LM2902N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 1MHz, 1.5mA, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 1MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902N/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
45nA Quad 1MHz PDIP-14 Operational Amplifier ROHS
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Low power standard quad operational amplifier 14-PDIP -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902N/NOPB | 877270-LM2902N/NOPB | 687-LM2902N/NOPB | 296-38581-5-ND | LM2902N/NOPB | LM2902N/NOPB | LM2902N/NOPB | LM2902N/NOPB |
| Product Name | LM2902-N Low Power Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902N/NOPB | Quad Through-Hole 1MHz 1.5mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 volts | |||||
| VOS | 7 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 50 dB |