Texas Instruments LM2902-N Low Power Quad Operational Amplifier LM2902MX

Description
Low Power Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2902-N Low Power Quad Operational Amplifier - LM2902MX - Texas Instruments
Dallas, TX, United States
LM2902-N Low Power Quad Operational Amplifier
LM2902MX
LM2902-N Low Power Quad Operational Amplifier LM2902MX
Low Power Quad Operational Amplifier 14-SOIC -40 to 85

Low Power Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902MXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902MXTR-ND
Instrumentation, Op Amps, Buffer Amps LM2902MXTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902MX
Operational Amplifiers - Op Amps LM2902MX
Operational Amplifiers - Op Amps Low power standard quad operational amplifier 14-SOIC -40 to 85

Operational Amplifiers - Op Amps Low power standard quad operational amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902MX
Instrumentation, OP Amps, Buffer Amps LM2902MX
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902MX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902MX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902MX LM2902MXTR-ND LM2902MX LM2902MX LM2902MX
Product Name LM2902-N Low Power Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 26 volts
VOS 7 millivolts 2 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 50 dB
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers