Low Power Quad Operational Amplifier 14-TSSOP -40 to 85
General Purpose Amplifier 4 Circuit 14-TSSOP
Quad Op Amp, 1MHz GBW, 40mA Output, 1.5-26V Supply, TSSOP Product overview: LM2902MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 40mA, 26V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 40mA, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902MT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198199-LM2902MT
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM2902
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifiers - Op Amps Low power standard quad operational amplifier 14-TSSOP -40 to 85
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902MT | LM2902MT-ND | 687-LM2902MT | 1198199-LM2902MT | LM2902MT | LM2902MT | LM2902MT |
| Product Name | LM2902-N Low Power Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 40mA 26V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902MT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 to 26 volts | ||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | ||||||
| CMRR | 50 dB | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |