The LM2902LVIDYYR is a low voltage operational amplifier designed for cost-sensitive applications. It operates within a supply voltage range of 2.7 V to 5.5 V and features a low input offset voltage of ±1 mV, making it suitable for precision applications. The amplifier has a unity-gain bandwidth of 1 MHz and low broadband noise of 40 nV/,àöHz, which enhances its performance in various signal conditioning tasks. This device is unity-gain stable and consumes a low quiescent current of 90 µA per channel, contributing to energy efficiency in battery-operated devices. The LM2902LVIDYYR is robust with an ESD rating of 2 kV, ensuring reliability in environments where electrostatic discharge may be a concern. It is available in a SOT-23-THIN package, making it suitable for compact designs. Applications for this operational amplifier include cordless appliances, uninterruptible power supplies, battery management systems, environmental sensors, and HVAC systems. The extended temperature range of -40°C to 125°C allows for use in diverse operating conditions.
General Purpose Amplifier 4 Circuit 14-SOT-23-THIN
General Purpose Amplifier 4 Circuit 14-SOT-23-THIN
General Purpose Amplifier 4 Circuit 14-SOT-23-THIN
QUAD, 5.5-V, 1-MHZ, 3-MV OFFSET
General Purpose Amplifier 4 Circuit 14-SOT-23-THIN
QUAD, 5.5-V, 1-MHZ, 3-MV OFFSET
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LM2902LVIDYYRDKR-ND | LM2902LVIDYYR | LM2902LVIDYYR | LM2902LVIDYYR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | ||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-14 Thin, SOT-23 Variant | Surface Mount | SOT; SOT23; SOT-23-14 Thin, SOT-23 Variant | |
| Supply Voltage (VS) | 2.7 volts |