General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD1721PAL | 1014-1091-ND | ALD1721PAL | ALD1721PAL | ALD1721PAL |
| Product Name | Precision Micropower Rail-to-Rail CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 10 volts | 2 volts | |||
| Source Current (IS) | 0.2000 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | |
| IBIAS | 1.00E-5 µA | 1.00E-8 µA | |||
| GBW | 0.7000 MHz | 1 MHz | |||
| Slew Rate | 0.7000 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs |