Texas Instruments LM2902K Quadruple Operational Amplifier LM2902KPWR

Description
Quadruple Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2902K Quadruple Operational Amplifier - LM2902KPWR - Texas Instruments
Dallas, TX, United States
LM2902K Quadruple Operational Amplifier
LM2902KPWR
LM2902K Quadruple Operational Amplifier LM2902KPWR
Quadruple Operational Amplifier 14-TSSOP -40 to 125

Quadruple Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18443-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18443-2-ND
Instrumentation, Op Amps, Buffer Amps 296-18443-2-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18443-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18443-1-ND
Instrumentation, Op Amps, Buffer Amps 296-18443-1-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18443-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18443-6-ND
Instrumentation, Op Amps, Buffer Amps 296-18443-6-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KPWR - 1053484-LM2902KPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KPWR
1053484-LM2902KPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KPWR 1053484-LM2902KPWR
Manufacturer: Texas Instruments Win Source Part Number: 1053484-LM2902KPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053484-LM2902KPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM2902KPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 1.2MHz 26V TSSOP Operational Amplifier IC
687-LM2902KPWR
Quad 1.2MHz 26V TSSOP Operational Amplifier IC 687-LM2902KPWR
Quad Op Amp, 1.2MHz BW, 26V, 14-TSSOP, 4Ch Product overview: LM2902KPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 26V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 26V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 26V, 14-TSSOP, 4Ch Product overview: LM2902KPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 26V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 26V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902KPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2902KPWR
Instrumentation, OP Amps, Buffer Amps LM2902KPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902KPWR
Operational Amplifiers - Op Amps LM2902KPWR
Operational Amplifiers - Op Amps Quad General-Purpose

Operational Amplifiers - Op Amps Quad General-Purpose

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902KPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902KPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM2902KPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2902KPWR
Operational Amplifier/Comparator >> Operational Amplifier LM2902KPWR
20nA Quad 1.2MHz TSSOP-14 Operational Amplifier ROHS

20nA Quad 1.2MHz TSSOP-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902KPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902KPWR
Instrumentation, OP Amps, Buffer Amps LM2902KPWR
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902KPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902KPWR
Integrated Circuits (ICs) - Linear - Amplifiers LM2902KPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902KPWR 296-18443-2-ND 1053484-LM2902KPWR LM2902KPWR 687-LM2902KPWR LM2902KPWR LM2902KPWR LM2902KPWR LM2902KPWR LM2902KPWR LM2902KPWR
Product Name LM2902K Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KPWR Quad 1.2MHz 26V TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 13 volts 3 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Operational Amplifier IC - 771-BUF06703PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 to 16 volts
Slew Rate 1 V/µs
View Details
2 suppliers
Operational Amplifier IC - 687-CLC5633IN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 410 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers