The JM38510/34701BRA is an 8-bit identity comparator with enable, implemented in a 20-pin ceramic dual in-line package (CDIP) and characterized for operation over the military temperature range of −55°C to 125°C. It compares two 8-bit binary or BCD words and provides a P = Q output signal. The device operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output voltage of 2.5 V minimum at 1 mA load, and a low-level output voltage of 0.5 V maximum at 20 mA load. Its input current specifications and power consumption conform to standard F-series TTL characteristics.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CDIP -55 to 125
IC COMPARATOR IDENTITY 8B 20CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | JM38510/34701BRA | JM38510/34701BRA |
| Product Name | SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Integrated Circuits (ICs) - Logic - Comparators |
| Type | Identity; Magnitude | |
| Supply Voltage | Other; 4.5 | Other |
| Package Type | Other; TTL | |
| Logic Family | F |