Texas Instruments LM2900 Quadruple Operational Amplifier LM2900N

Description
Quadruple Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2900 Quadruple Operational Amplifier - LM2900N - Texas Instruments
Dallas, TX, United States
LM2900 Quadruple Operational Amplifier
LM2900N
LM2900 Quadruple Operational Amplifier LM2900N
Quadruple Operational Amplifier 14-PDIP -40 to 85

Quadruple Operational Amplifier 14-PDIP -40 to 85

Buy Now Datasheet
Op Amps - 1450018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1450018
Op Amps 1450018
Texas Instruments LM2900N

Texas Instruments LM2900N

Supplier's Site
 - LM2900N - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, BIPolar, PDIP14

Operational Amplifier, 4 Func, BIPolar, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 2.5MHz 20V 16V Operational Amplifier IC
687-LM2900N
Quad 2.5MHz 20V 16V Operational Amplifier IC 687-LM2900N
Quad Op Amp, 2.5MHz GBW, 20V/µs SR, 16V, PDIP Product overview: LM2900N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 20V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 20V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2900N can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.5MHz GBW, 20V/µs SR, 16V, PDIP Product overview: LM2900N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5MHz, 20V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5MHz, 20V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2900N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-9526-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-9526-5-ND
Instrumentation, Op Amps, Buffer Amps 296-9526-5-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2900N - 1053464-LM2900N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2900N
1053464-LM2900N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2900N 1053464-LM2900N
Manufacturer: Texas Instruments Win Source Part Number: 1053464-LM2900N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 30nA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 32 V, ±2.2 V to 16 V Operating Supply Current: 6.2mA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053464-LM2900N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 30nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 32 V, ±2.2 V to 16 V
Operating Supply Current: 6.2mA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2900N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2900N
Integrated Circuits (ICs) - Linear - Amplifiers LM2900N
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2900N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2900N
Instrumentation, OP Amps, Buffer Amps LM2900N
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Op Amp, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments - 60K6186 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments
60K6186
Op Amp, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments 60K6186
OP AMP, 2.5MHZ, 20V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP AMP, 2.5MHZ, 20V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, Quad, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments - 34AH0934 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments
34AH0934
Op-Amp, Quad, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments 34AH0934
OP-AMP, QUAD, 2.5MHZ, 20V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.2V to ± 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, QUAD, 2.5MHZ, 20V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.2V to ± 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2900N
Operational Amplifiers - Op Amps LM2900N
Operational Amplifiers - Op Amps Quad

Operational Amplifiers - Op Amps Quad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2900N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2900N
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2900N
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM2900N 1450018 LM2900N 687-LM2900N 296-9526-5-ND 1053464-LM2900N LM2900N LM2900N 60K6186 34AH0934 LM2900N LM2900N
Product Name LM2900 Quadruple Operational Amplifier Op Amps Quad 2.5MHz 20V 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2900N Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments Op-Amp, Quad, 2.5Mhz, 20V/us, Dip-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 32 volts 16 volts 4.5 to 32 volts 4.4 volts 4.5 to 32 volts
Quiescent Current (IQ) 2500 microamps
GBW 2.5 MHz 2.5 MHz 2.5 MHz
Slew Rate 20 V/µs 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data