Texas Instruments LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable LM22676QMR-ADJ/NOPB

Description
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMR-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable
LM22676QMR-ADJ/NOPB
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable LM22676QMR-ADJ/NOPB
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125

3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM22676QMR-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM22676QMR-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM22676QMR-ADJ/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - LM22676QMR-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Voltage-mode, 3A, 600kHz Switching Freq-Max, PDSO8

Switching Regulator/Controller, Voltage-mode, 3A, 600kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
 - LM22676QMR-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Voltage-mode, 3A, 600kHz Switching Freq-Max, PDSO8

Switching Regulator/Controller, Voltage-mode, 3A, 600kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676QMR-ADJ/NOPB - 1197149-LM22676QMR-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676QMR-ADJ/NOPB
1197149-LM22676QMR-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676QMR-ADJ/NOPB 1197149-LM22676QMR-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197149-LM22676QMR-A DJ/NOPB Series: Automotive, AEC-Q100, SIMPLE SWITCHER Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-PowerSOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Output Voltage: 1.285V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO PowerPad Output Voltage MAX: 37V Input Voltage MIN: 4.5V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM22676MR-ADJ/NOPB; LM22670QMRX-ADJ/NOPB ; LM22676QMR-ADJ/NOPB; LM22676QMRX-ADJ/NOPB ; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1197149-LM22676QMR-ADJ/NOPB
Series: Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Output Voltage: 1.285V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Output Voltage MAX: 37V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM22676MR-ADJ/NOPB; LM22670QMRX-ADJ/NOPB; LM22676QMR-ADJ/NOPB; LM22676QMRX-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM22676QMR-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM22676QMR-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM22676QMR-ADJ/NOPB
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM22676QMR-ADJ/NOPB
Switching Voltage Regulators LM22676QMR-ADJ/NOPB
Switching Voltage Regulators 3A SD Vtg Reg

Switching Voltage Regulators 3A SD Vtg Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM22676QMR-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM22676QMR-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM22676QMR-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM22676QMR-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM22676QMR-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM22676QMR-ADJ/NOPB
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM22676QMR-ADJ/NOPB LM22676QMR-ADJ/NOPB-ND LM22676QMR-ADJ/NOPB 1197149-LM22676QMR-ADJ/NOPB LM22676QMR-ADJ/NOPB LM22676QMR-ADJ/NOPB LM22676QMR-ADJ/NOPB LM22676QMR-ADJ/NOPB
Product Name LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676QMR-ADJ/NOPB Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD,TO-263 SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; HSOIC8 SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.28 to 37 volts 1.28 to 37 volts 1.28 volts 1.28 volts 1.28 to 37 volts 1.28 volts
Unlock Full Specs
to access all available technical data