IC SWITCHED CAPACITOR REGULATOR, 675 kHz SWITCHING FREQ-MAX, PBGA14, CSP-14, Switching Regulator or Controller Product overview: LM2794BL from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 675 kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 675 kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2794BL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 133354-LM2794BL
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 515kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 3.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 14-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 20mA 14-DSBGA
IC LED DRV RGLTR PWM 14DSBGA
IC LED DRIVER RGLTR DIM 14DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LM2794BL | 133354-LM2794BL | LM2794BLTR-ND | LM2794BL | LM2794BL |
| Product Name | 675 kHz LED Driver IC | PMIC - PMIC - LED Drivers - LM2794BL | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 3.8 volts | 3.8 volts | 3.8 volts | ||
| Number of Channels | 4 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |