The A8518KLPTR-T is a discontinued automotive LED driver designed for backlighting applications, featuring a 16-pin TSSOP package with an exposed thermal pad. It supports two LED strings with a maximum drive current of 200 mA per string and operates from a 4.5 V to 40 V input range, withstanding load dump surges up to 40 V. The device integrates a boost converter with a fixed 2.15 MHz switching frequency and includes frequency dithering to reduce EMI. It offers PWM dimming with a contrast ratio of up to 10,000:1 and protects against overvoltage, overtemperature, LED string faults, and output shorts. The part is AEC-Q100 qualified for automotive use and operates from -40°C to 125°C ambient temperature.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 200mA 16-eTSSOP-EP
LED Driver, Product overview: A8518KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8518KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011461-A8518KLPTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2.15MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 16TSSOP
IC LED DRVR RGLTR PWM 16ETSSOP
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8518KLPTR-T | 620-1658-2-ND | 137-A8518KLPTR-T | 1011461-A8518KLPTR-T | A8518KLPTR-T | A8518KLPTR-T |
| Product Name | Automotive Two String Boost Led Driver For Backlighting | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - A8518KLPTR-T | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 to 40 volts | |||
| Output Voltage | 40 volts | 40 volts | ||||
| Output Current | 200 milliamps | 200 milliamps | 200 milliamps |