Texas Instruments LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator LM21215MH/NOPB

Description
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote
Description
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM21215 is a monolithic synchronous buck regulator capable of delivering up to 12 A continuous output current with an input voltage range of 2.95 V to 5.5 V and an adjustable output voltage down to 0.6 V. It operates at a fixed 500-kHz switching frequency and features integrated 7-mΩ high-side and 4.3-mΩ low-side FET switches. The device is packaged in a 20-pin HTSSOP with an exposed thermal pad, measuring 6.50 mm by 4.40 mm, and supports operation from -40 °C to 125 °C. It includes adjustable soft start, output voltage tracking, power good indication, and integrated protection for overvoltage, overcurrent, undervoltage lockout, and overtemperature.

Datasheet Summary
Powered by GS/AI

The LM21215 is a monolithic synchronous buck regulator capable of delivering up to 12 A continuous output current with an input voltage range of 2.95 V to 5.5 V and an adjustable output voltage down to 0.6 V. It operates at a fixed 500-kHz switching frequency and features integrated 7-mΩ high-side and 4.3-mΩ low-side FET switches. The device is packaged in a 20-pin HTSSOP with an exposed thermal pad, measuring 6.50 mm by 4.40 mm, and supports operation from -40 °C to 125 °C. It includes adjustable soft start, output voltage tracking, power good indication, and integrated protection for overvoltage, overcurrent, undervoltage lockout, and overtemperature.

Suppliers

Company
Product
Description
Supplier Links
LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MH/NOPB - Texas Instruments
Dallas, TX, United States
LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator
LM21215MH/NOPB
LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator LM21215MH/NOPB
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM21215MH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM21215MH/NOPB-ND
Voltage Regulators - DC DC Switching Regulators 296-LM21215MH/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
 - LM21215MH/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Voltage-mode, 15A, 525kHz Switching Freq-Max, CMOS, PDSO20

Switching Regulator/Controller, Voltage-mode, 15A, 525kHz Switching Freq-Max, CMOS, PDSO20

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MH/NOPB - 1197051-LM21215MH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MH/NOPB
1197051-LM21215MH/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MH/NOPB 1197051-LM21215MH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197051-LM21215MH/NO PB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: LM21215 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Output Voltage MAX: 5.5V Input Voltage MIN: 2.95V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BD90520EFV-CE2; LM21215MH; LM21215MHX; Introduction Date: February 24, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1197051-LM21215MH/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 15A
Family Name: LM21215
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BD90520EFV-CE2; LM21215MH; LM21215MHX;
Introduction Date: February 24, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM21215MH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM21215MH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM21215MH/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM21215MH/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM21215MH/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM21215MH/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM21215MH/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM21215MH/NOPB
Voltage Regulators - DC DC Switching Regulators LM21215MH/NOPB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM21215MH/NOPB
Switching Voltage Regulators LM21215MH/NOPB
Switching Voltage Regulators 15A Hi Eff Sync Buck Reg

Switching Voltage Regulators 15A Hi Eff Sync Buck Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM21215MH/NOPB 296-LM21215MH/NOPB-ND LM21215MH/NOPB 1197051-LM21215MH/NOPB LM21215MH/NOPB LM21215MH/NOPB LM21215MH/NOPB LM21215MH/NOPB
Product Name LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MH/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; HTSSOP20 SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data