The LM25007MMX/NOPB is a 42V, 0.5A step-down switching regulator in a VSSOP-8 package, designed for applications requiring efficient power conversion over a 9V to 42V input range. It features an integrated 0.74Ω N-channel MOSFET switch, constant on-time control with Vin feed forward for near-constant operating frequency up to 800kHz, and no external compensation required. The device operates from -40°C to 125°C and includes thermal shutdown, intelligent current limiting, and an external shutdown control. The VSSOP-8 package has dimensions consistent with the DGK-8 package drawing, and the part supports output voltages from 2.5V to over 30V.
9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator 8-VSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 110520-LM25007MMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 800kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Minimum Input Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 500MA 8VSSOP
Switching Voltage Regulators 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator 8-VSSOP -40 to 125
IC REG BUCK ADJ 500MA 8VSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 500MA 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25007MMX/NOPB | 296-LM25007MMX/NOPBDKR-ND | 110520-LM25007MMX/NOPB | LM25007MMX/NOPB | LM25007MMX/NOPB | LM25007MMX/NOPB | LM25007MMX/NOPB | LM25007MMX/NOPB |
| Product Name | LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25007MMX/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; VSSOP,WSON | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Light Load Efficiency | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 37 volts | 2.5 to 37 volts | 2.5 volts | 2.5 volts | 2.5 to 37 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |