Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator/Controller
Manufacturer: Texas Instruments
Win Source Part Number: 778660-LM20143QMH/NO
Series: Automotive, AEC-Q100, PowerWise
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LM20143Q
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 4.68V
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ADP2165ACPZ-3.3-R7; ADP2165ACPZ-1.8-R7; ADP2166ACPZ-1.0-R7; ADP2165ACPZ-2.5-R7;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
LM20143-Q1 AUTOMOTIVE GRADE 2.95
IC REG BUCK ADJ 3A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20143QMH/NOPB | LM20143QMH/NOPB-ND | LM20143QMH/NOPB | 778660-LM20143QMH/NOPB | LM20143QMH/NOPB | LM20143QMH/NOPB | LM20143QMH/NOPB | LM20143QMH/NOPB |
| Product Name | LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20143QMH/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP16 | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 4.68 volts |