Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 ADP1148AN-5

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910599-ADP1148AN-5 Series: ADP1148 Operating Temperature Range: 0°C ~ 70°C Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output - 14-DIP (0.300", 7.62mm) Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910599-ADP1148AN-5 Series: ADP1148 Operating Temperature Range: 0°C ~ 70°C Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output - 14-DIP (0.300", 7.62mm) Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5
910599-ADP1148AN-5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 910599-ADP1148AN-5
Manufacturer: Analog Devices Inc. Win Source Part Number: 910599-ADP1148AN-5 Series: ADP1148 Operating Temperature Range: 0°C ~ 70°C Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output - 14-DIP (0.300", 7.62mm) Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910599-ADP1148AN-5
Series: ADP1148
Operating Temperature Range: 0°C ~ 70°C
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output - 14-DIP (0.300", 7.62mm)
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AN-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1148AN-5
PMIC - Voltage Regulators - DC DC Switching Regulators ADP1148AN-5
IC REG LIN STEP DOWN SWITCHING

IC REG LIN STEP DOWN SWITCHING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 910599-ADP1148AN-5 ADP1148AN-5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907989P - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers
LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007SDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
8 suppliers