Texas Instruments PMIC - PMIC - Battery Chargers - LM2601MTCX LM2601MTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197607-LM2601MTCX Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM2601 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197607-LM2601MTCX Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM2601 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM2601MTCX - 1197607-LM2601MTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM2601MTCX
1197607-LM2601MTCX
PMIC - PMIC - Battery Chargers - LM2601MTCX 1197607-LM2601MTCX
Manufacturer: Texas Instruments Win Source Part Number: 1197607-LM2601MTCX Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM2601 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V

Manufacturer: Texas Instruments
Win Source Part Number: 1197607-LM2601MTCX
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LM2601
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 24V

Buy Now
Battery Chargers - LM2601MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM2601MTCX
Battery Chargers LM2601MTCX
Charger IC 14-TSSOP

Charger IC 14-TSSOP

Buy Now
PMIC - Battery Chargers - LM2601MTCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM2601MTCX
PMIC - Battery Chargers LM2601MTCX
IC BATT CHG ADAPT 14TSSOP

IC BATT CHG ADAPT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM2601MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM2601MTCX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM2601MTCX
IC BATT CHG ADAPT 14TSSOP

IC BATT CHG ADAPT 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1197607-LM2601MTCX LM2601MTCX LM2601MTCX LM2601MTCX
Product Name PMIC - PMIC - Battery Chargers - LM2601MTCX Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
PMIC - Battery Chargers - UC3909Q - Lingto Electronic Limited
Specs
Cell Type Lead Acid; Lead Acid
View Details