3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 123653-LM22676TJ-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 42V, 3A Step-Down Regulator with Precision Enable 7-TO-263 -40 to 125
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22676TJ-5.0/NOPB | 123653-LM22676TJ-5.0/NOPB | LM22676TJ-5.0/NOPB | 296-35255-2-ND | LM22676TJ-5.0/NOPB | LM22676TJ-5.0/NOPB | LM22676TJ-5.0/NOPB | LM22676TJ-5.0/NOPB | LM22676TJ-5.0/NOPB |
| Product Name | LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676TJ-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |