The LM22672-Q1 is an automotive-grade, 1-A step-down voltage regulator designed for industrial, telecom, and embedded systems, featuring a wide 4.5-V to 42-V input range and a fixed 500-kHz switching frequency that is adjustable up to 1 MHz. It incorporates a 200-mΩ N-channel MOSFET, integrated boot-strap diode, and precision enable input, with output voltage options including adjustable (as low as 1.285 V) and fixed 5 V. The device is housed in an 8-pin SO PowerPAD package with an exposed thermal pad, operates over a junction temperature range of -40°C to 125°C, and is AEC-Q100 Grade 1 qualified. Feedback reference accuracy is ±1.5%, and the regulator supports adjustable soft-start and synchronization.
1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1052823-LM22672QMR-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators 1A SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1A 8SOPWR
LM22672-Q1 1A SIMPLE SWITCHER, S
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22672QMR-ADJ/NOPB | 1052823-LM22672QMR-ADJ/NOPB | LM22672QMR-ADJ/NOPB-ND | LM22672QMR-ADJ/NOPB | LM22672QMR-ADJ/NOPB | LM22672QMR-ADJ/NOPB | LM22672QMR-ADJ/NOPB |
| Product Name | LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22672QMR-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts |