Texas Instruments DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DCR010505U

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Dallas, TX, United States
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters
DCR010505U
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DCR010505U
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
DC-DC Converters ICs - 6200953P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
6200953P
DC-DC Converters ICs 6200953P
1W Isolated DC/DC Converter, DCR010505U

1W Isolated DC/DC Converter, DCR010505U

Supplier's Site
DC-DC Converters ICs - 6200953 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
6200953
DC-DC Converters ICs 6200953
1W Isolated DC/DC Converter, DCR010505U

1W Isolated DC/DC Converter, DCR010505U

Supplier's Site
DC-DC Converters ICs - 1218967 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
1218967
DC-DC Converters ICs 1218967
1W Isolated DC/DC Converter, DCR010505U

1W Isolated DC/DC Converter, DCR010505U

Supplier's Site
Isolated 5V 1W 200mA DC-DC Converter IC - 132-DCR010505U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 1W 200mA DC-DC Converter IC
132-DCR010505U
Isolated 5V 1W 200mA DC-DC Converter IC 132-DCR010505U
5V 1W Isolated DC/DC Converter, 200mA, SOP, 1kV Isolation Product overview: DCR010505U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 1W, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 1W, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U can be used for catalog matching and distributor lookup.

5V 1W Isolated DC/DC Converter, 200mA, SOP, 1kV Isolation Product overview: DCR010505U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 1W, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 1W, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR010505U 6200953P 6200953 132-DCR010505U
Product Name DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DC-DC Converters ICs DC-DC Converters ICs Isolated 5V 1W 200mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; Sop Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 4.5 to 5.5 volts 5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers
Buck 60V 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LMR16006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - PT4223C - Rochester Electronics
Specs
Package Type Other; SIP10/16H
View Details
2 suppliers