Skyworks Solutions, Inc. 3.5 A Constant On-Time, Step-Down DC-DC Converter SKY87203

Description
Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing efficiency. The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is controlled by the EN and PG pins. The SKY87203 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87203 is available in a 12-pin, 2 mm x 2 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing efficiency. The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is controlled by the EN and PG pins. The SKY87203 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87203 is available in a 12-pin, 2 mm x 2 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Irvine, CA, United States
3.5 A Constant On-Time, Step-Down DC-DC Converter
SKY87203
3.5 A Constant On-Time, Step-Down DC-DC Converter SKY87203
Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing efficiency. The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is controlled by the EN and PG pins. The SKY87203 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87203 is available in a 12-pin, 2 mm x 2 mm Quad Flat No-Lead (QFN) package.

Please note: SKY87203 is being discontinued and is not recommended for new designs.

The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing efficiency.
The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response.
Power sequencing is controlled by the EN and PG pins.
The SKY87203 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87203 is available in a 12-pin, 2 mm x 2 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category DC-DC Converter Chips
Product Number SKY87203
Product Name 3.5 A Constant On-Time, Step-Down DC-DC Converter
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details