Manufacturer: Texas Instruments
Win Source Part Number: 082597-LM1770TMFX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 082597-LM1770TMFX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770TMFX |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT23; Other; SOT-23-5 |
| Life Cycle Stage | Maturity; Active |