Texas Instruments Interface - Interface - Serializers, Deserializers - LM2512ASNX LM2512ASNX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071066-LM2512ASNX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: MPL Data Rate: 468Mbps Input Type: LVCMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 40-X2QFN (6x6) Purpose: Serializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071066-LM2512ASNX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: MPL Data Rate: 468Mbps Input Type: LVCMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 40-X2QFN (6x6) Purpose: Serializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - LM2512ASNX - 071066-LM2512ASNX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - LM2512ASNX
071066-LM2512ASNX
Interface - Interface - Serializers, Deserializers - LM2512ASNX 071066-LM2512ASNX
Manufacturer: Texas Instruments Win Source Part Number: 071066-LM2512ASNX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: MPL Data Rate: 468Mbps Input Type: LVCMOS Number of Outputs: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 40-X2QFN (6x6) Purpose: Serializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071066-LM2512ASNX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: MPL
Data Rate: 468Mbps
Input Type: LVCMOS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 40-X2QFN (6x6)
Purpose: Serializer
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT Interface Transceiver IC - 755-LM2512ASNX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Interface Transceiver IC
755-LM2512ASNX
24BIT Interface Transceiver IC 755-LM2512ASNX
IC MPL SERIAL 24BIT RGB 40X2QFN Product overview: LM2512ASNX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512ASNX can be used for catalog matching and distributor lookup.

IC MPL SERIAL 24BIT RGB 40X2QFN Product overview: LM2512ASNX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512ASNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 071066-LM2512ASNX 755-LM2512ASNX
Product Name Interface - Interface - Serializers, Deserializers - LM2512ASNX 24BIT Interface Transceiver IC
Supply Voltage Other; 1.6 V ~ 3 V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1923166 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details