IC REG CTRLR BUCK 32WQFN
IC, BUCK, CNTRL, DUAL, SYNC, 32LLP; Supply Voltage Min:4.5V; Supply Voltage Max:42V; No. of Outputs:2 Output; Duty Cycle (%):98%; Controller IC Case Style:LLP; No. of Pins:32Pins; Switching Frequency:750kHz; Topology:Synchronous
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM25119PSQE/NOPB | 31AH1934 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Ic, Buck, Cntrl, Dual, Sync, 32Llp; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller |