The LM25101AM/NOPB is a half-bridge gate driver designed to drive high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It provides a 3-A peak output current and features independent TTL-level logic inputs for precise control. The device operates with a supply voltage range of 9 V to 14 V and supports bootstrap voltages up to 100 V. It is packaged in an 8-pin SOIC with a body size of 3.91 mm × 4.9 mm. Propagation delays are typically 25 ns, with delay matching of 3 ns, and rise and fall times are 8 ns for a 1000-pF load. The part includes undervoltage lockout on both power rails and is rated for operation from -40°C to 125°C. It meets RoHS standards and is manufactured with a green, non-halogenated package. The part is pin-compatible with HIP2100 and HIP2101.
Half Bridge Based MOSFET Driver, 3A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM25101AM/NOPB |
| Package Type | SOIC8 |