Texas Instruments High-Performance Analog Serializers, Deserializers LM2506GR/NOPB

Description
320Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 49-CSBGA (4x4)
Request a Quote Datasheet
Description
320Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 49-CSBGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - LM2506GR/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LM2506GR/NOPBTR-ND
Serializers, Deserializers LM2506GR/NOPBTR-ND
320Mbps Serializer/Deseriali zer 22/3 Input 3/22 Output 49-CSBGA (4x4)

320Mbps Serializer/Deserializer 22/3 Input 3/22 Output 49-CSBGA (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number LM2506GR/NOPBTR-ND
Product Name Serializers, Deserializers
Package Type Other; 49-TFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX2121 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX2121SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T13 - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers