The DS90UB947-Q1 is an OpenLDI to FPD-Link III serializer for automotive applications, converting LVDS video inputs to high-speed serial streams over coaxial or twisted-pair cables. It supports resolutions up to WUXGA and 1080p60 with 24-bit color depth using single or dual FPD-Link III lanes. The device operates from -40°C to 105°C, meets AEC-Q100 Grade 2 qualifications, and uses a 64-pin VQFN package measuring 9.00 mm × 9.00 mm. It includes I2C and SPI pass-through interfaces, supports up to 15 meters of cable with automatic compensation, and enables bidirectional control and audio transmission over the same link.
1080p Dual FPD-Link III Serializer 64-VQFN -40 to 105
3Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
3Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB947TRGCTQ1 | 296-44817-1-ND |
| Product Name | DS90UB947-Q1 1080p Dual FPD-Link III Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN | Other; 64-VFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |