Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - LM2465TA/NOPB LM2465TA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778688-LM2465TA/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: TO-220-9 Formed Leads Operating Supply Voltage: 60 V ~ 85 V Display Type: CRT Part Status: Obsolete(EOL) Family Name: LM2465 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: TO-220-9 Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2465TAAULF; Introduction Date: March 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778688-LM2465TA/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: TO-220-9 Formed Leads Operating Supply Voltage: 60 V ~ 85 V Display Type: CRT Part Status: Obsolete(EOL) Family Name: LM2465 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: TO-220-9 Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2465TAAULF; Introduction Date: March 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2465TA/NOPB - 778688-LM2465TA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2465TA/NOPB
778688-LM2465TA/NOPB
PMIC - PMIC - Display Drivers - LM2465TA/NOPB 778688-LM2465TA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778688-LM2465TA/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: TO-220-9 Formed Leads Operating Supply Voltage: 60 V ~ 85 V Display Type: CRT Part Status: Obsolete(EOL) Family Name: LM2465 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: TO-220-9 Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2465TAAULF; Introduction Date: March 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 45

Manufacturer: Texas Instruments
Win Source Part Number: 778688-LM2465TA/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Package: TO-220-9 Formed Leads
Operating Supply Voltage: 60 V ~ 85 V
Display Type: CRT
Part Status: Obsolete(EOL)
Family Name: LM2465
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36mA
Manufacturer Package: TO-220-9
Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2465TAAULF;
Introduction Date: March 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 45

Buy Now Datasheet
Display Drivers - LM2465TA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2465TA/NOPB
Display Drivers LM2465TA/NOPB
CRT Driver TO-220-9

CRT Driver TO-220-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778688-LM2465TA/NOPB LM2465TA/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2465TA/NOPB Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
SSOP Interface Transceiver IC - 704-74ABT541DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details