Texas Instruments PMIC - PMIC - Display Drivers - LM2437T LM2437T

Description
Manufacturer: Texas Instruments Win Source Part Number: 071052-LM2437T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 34.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071052-LM2437T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 34.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2437T - 071052-LM2437T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2437T
071052-LM2437T
PMIC - PMIC - Display Drivers - LM2437T 071052-LM2437T
Manufacturer: Texas Instruments Win Source Part Number: 071052-LM2437T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 34.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071052-LM2437T
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-9
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 34.5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071052-LM2437T
Product Name PMIC - PMIC - Display Drivers - LM2437T
Supply Voltage Other; 60 V ~ 85 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2521A34-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details