Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - LM2405T LM2405T

Description
Manufacturer: Texas Instruments Win Source Part Number: 071045-LM2405T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071045-LM2405T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2405T - 071045-LM2405T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2405T
071045-LM2405T
PMIC - PMIC - Display Drivers - LM2405T 071045-LM2405T
Manufacturer: Texas Instruments Win Source Part Number: 071045-LM2405T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071045-LM2405T
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-11
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LM2405T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2405T
Display Drivers LM2405T
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 071045-LM2405T LM2405T
Product Name PMIC - PMIC - Display Drivers - LM2405T Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512812 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
5.5V Interface Transceiver IC - 704-74ABT16240ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
 - 54LS356J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers